SAFETY SW, FUSIBLE, 3PST, 1.2KA, 240VAC; Product Range:-; Contact Configuration:3PST; Switch Terminals:-; Contact Voltage AC Max:240V; Contact Current AC Max:1.2kA; Contact Voltage DC Max:250V; Contact Current DC Max:1.2kA RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Mechanical Safety Interlock Switches |
| Product Number | 15B9118 |
| Product Name | Safety Sw, Fusible, 3Pst, 1.2Ka, 240Vac; Product Range Square D By Schneider Electric |
| Current Rating | 1200 amps |