Schneider Electric Safety Sw, Fusible, 3Pst, 600A, 240Vac; Product Range Square D By Schneider Electric H326R

Description
SAFETY SW, FUSIBLE, 3PST, 600A, 240VAC; Product Range:-; Contact Configuration:3PST; Switch Terminals:-; Contact Voltage AC Max:240V; Contact Current AC Max:600A; Contact Voltage DC Max:250V; Contact Current DC Max:600A RoHS Compliant: Yes
Datasheet
Description
SAFETY SW, FUSIBLE, 3PST, 600A, 240VAC; Product Range:-; Contact Configuration:3PST; Switch Terminals:-; Contact Voltage AC Max:240V; Contact Current AC Max:600A; Contact Voltage DC Max:250V; Contact Current DC Max:600A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Sw, Fusible, 3Pst, 600A, 240Vac; Product Range Square D By Schneider Electric - 15B9113 - Newark, An Avnet Company
Chicago, IL, United States
Safety Sw, Fusible, 3Pst, 600A, 240Vac; Product Range Square D By Schneider Electric
15B9113
Safety Sw, Fusible, 3Pst, 600A, 240Vac; Product Range Square D By Schneider Electric 15B9113
SAFETY SW, FUSIBLE, 3PST, 600A, 240VAC; Product Range:-; Contact Configuration:3PST; Switch Terminals:-; Contact Voltage AC Max:240V; Contact Current AC Max:600A; Contact Voltage DC Max:250V; Contact Current DC Max:600A RoHS Compliant: Yes

SAFETY SW, FUSIBLE, 3PST, 600A, 240VAC; Product Range:-; Contact Configuration:3PST; Switch Terminals:-; Contact Voltage AC Max:240V; Contact Current AC Max:600A; Contact Voltage DC Max:250V; Contact Current DC Max:600A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Mechanical Safety Interlock Switches
Product Number 15B9113
Product Name Safety Sw, Fusible, 3Pst, 600A, 240Vac; Product Range Square D By Schneider Electric
Current Rating 600 amps
Unlock Full Specs
to access all available technical data

Similar Products