Schneider Electric Safety Sw, Fusible, Dpst, 1.2Ka, 600V; Product Range Square D By Schneider Electric H268

Description
SAFETY SW, FUSIBLE, DPST, 1.2KA, 600V; Product Range:-; Contact Configuration:DPST; Switch Terminals:-; Contact Voltage AC Max:600V; Contact Current AC Max:1.2kA; Contact Voltage DC Max:600V; Contact Current DC Max:1.2kA RoHS Compliant: Yes
Datasheet
Description
SAFETY SW, FUSIBLE, DPST, 1.2KA, 600V; Product Range:-; Contact Configuration:DPST; Switch Terminals:-; Contact Voltage AC Max:600V; Contact Current AC Max:1.2kA; Contact Voltage DC Max:600V; Contact Current DC Max:1.2kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Sw, Fusible, Dpst, 1.2Ka, 600V; Product Range Square D By Schneider Electric - 15B9075 - Newark, An Avnet Company
Chicago, IL, United States
Safety Sw, Fusible, Dpst, 1.2Ka, 600V; Product Range Square D By Schneider Electric
15B9075
Safety Sw, Fusible, Dpst, 1.2Ka, 600V; Product Range Square D By Schneider Electric 15B9075
SAFETY SW, FUSIBLE, DPST, 1.2KA, 600V; Product Range:-; Contact Configuration:DPST; Switch Terminals:-; Contact Voltage AC Max:600V; Contact Current AC Max:1.2kA; Contact Voltage DC Max:600V; Contact Current DC Max:1.2kA RoHS Compliant: Yes

SAFETY SW, FUSIBLE, DPST, 1.2KA, 600V; Product Range:-; Contact Configuration:DPST; Switch Terminals:-; Contact Voltage AC Max:600V; Contact Current AC Max:1.2kA; Contact Voltage DC Max:600V; Contact Current DC Max:1.2kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Mechanical Safety Interlock Switches
Product Number 15B9075
Product Name Safety Sw, Fusible, Dpst, 1.2Ka, 600V; Product Range Square D By Schneider Electric
Current Rating 1200 amps
Unlock Full Specs
to access all available technical data

Similar Products

Interlock Switches - 1882-1069575-ND - DigiKey
Specs
Current Rating 0.1000 amps
Operating Temp -22 to 158 F (-30 to 70 C)
View Details
Door Interlock Switches - 101962 - RS Components, Ltd.
Specs
International Approvals IP40
View Details