Schneider Electric Safety Sw, Fusible, Dpst, 600A, 240Vac; Product Range Square D By Schneider Electric H226

Description
SAFETY SW, FUSIBLE, DPST, 600A, 240VAC; Product Range:-; Contact Configuration:DPST; Switch Terminals:-; Contact Voltage AC Max:240V; Contact Current AC Max:600A; Contact Voltage DC Max:250V; Contact Current DC Max:600A RoHS Compliant: Yes
Datasheet
Description
SAFETY SW, FUSIBLE, DPST, 600A, 240VAC; Product Range:-; Contact Configuration:DPST; Switch Terminals:-; Contact Voltage AC Max:240V; Contact Current AC Max:600A; Contact Voltage DC Max:250V; Contact Current DC Max:600A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Sw, Fusible, Dpst, 600A, 240Vac; Product Range Square D By Schneider Electric - 15B9050 - Newark, An Avnet Company
Chicago, IL, United States
Safety Sw, Fusible, Dpst, 600A, 240Vac; Product Range Square D By Schneider Electric
15B9050
Safety Sw, Fusible, Dpst, 600A, 240Vac; Product Range Square D By Schneider Electric 15B9050
SAFETY SW, FUSIBLE, DPST, 600A, 240VAC; Product Range:-; Contact Configuration:DPST; Switch Terminals:-; Contact Voltage AC Max:240V; Contact Current AC Max:600A; Contact Voltage DC Max:250V; Contact Current DC Max:600A RoHS Compliant: Yes

SAFETY SW, FUSIBLE, DPST, 600A, 240VAC; Product Range:-; Contact Configuration:DPST; Switch Terminals:-; Contact Voltage AC Max:240V; Contact Current AC Max:600A; Contact Voltage DC Max:250V; Contact Current DC Max:600A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Mechanical Safety Interlock Switches
Product Number 15B9050
Product Name Safety Sw, Fusible, Dpst, 600A, 240Vac; Product Range Square D By Schneider Electric
Current Rating 600 amps
Unlock Full Specs
to access all available technical data

Similar Products

Interlock Switches - 1882-6045056-ND - DigiKey
Specs
Current Rating 1 amps
AC Voltage Rating 24 volts
DC Voltage Rating 24 volts
View Details
Industrial Interlocks - 409993 - RS Components, Ltd.
Specs
International Approvals Ip67
View Details