Schneider Electric Safety Sw, Fusible, Dpst, 400A, 240Vac; Product Range Square D By Schneider Electric H225R

Description
SAFETY SW, FUSIBLE, DPST, 400A, 240VAC; Product Range:-; Contact Configuration:DPST; Switch Terminals:-; Contact Voltage AC Max:240V; Contact Current AC Max:400A; Contact Voltage DC Max:250V; Contact Current DC Max:400A RoHS Compliant: Yes
Datasheet
Description
SAFETY SW, FUSIBLE, DPST, 400A, 240VAC; Product Range:-; Contact Configuration:DPST; Switch Terminals:-; Contact Voltage AC Max:240V; Contact Current AC Max:400A; Contact Voltage DC Max:250V; Contact Current DC Max:400A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Sw, Fusible, Dpst, 400A, 240Vac; Product Range Square D By Schneider Electric - 15B9048 - Newark, An Avnet Company
Chicago, IL, United States
Safety Sw, Fusible, Dpst, 400A, 240Vac; Product Range Square D By Schneider Electric
15B9048
Safety Sw, Fusible, Dpst, 400A, 240Vac; Product Range Square D By Schneider Electric 15B9048
SAFETY SW, FUSIBLE, DPST, 400A, 240VAC; Product Range:-; Contact Configuration:DPST; Switch Terminals:-; Contact Voltage AC Max:240V; Contact Current AC Max:400A; Contact Voltage DC Max:250V; Contact Current DC Max:400A RoHS Compliant: Yes

SAFETY SW, FUSIBLE, DPST, 400A, 240VAC; Product Range:-; Contact Configuration:DPST; Switch Terminals:-; Contact Voltage AC Max:240V; Contact Current AC Max:400A; Contact Voltage DC Max:250V; Contact Current DC Max:400A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Mechanical Safety Interlock Switches
Product Number 15B9048
Product Name Safety Sw, Fusible, Dpst, 400A, 240Vac; Product Range Square D By Schneider Electric
Current Rating 400 amps
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Interlocks - 410006 - RS Components, Ltd.
Specs
International Approvals Ip66, ip67
View Details
Interlock Switches - 1882-6051603-ND - DigiKey
Specs
Current Rating 1 amps
AC Voltage Rating 24 volts
DC Voltage Rating 24 volts
View Details