Schneider Electric Safety Sw, Fusible, Dpst, 200A, 240Vac; Product Range Square D By Schneider Electric H224A

Description
SAFETY SW, FUSIBLE, DPST, 200A, 240VAC; Product Range:-; Contact Configuration:DPST; Switch Terminals:-; Contact Voltage AC Max:240V; Contact Current AC Max:200A; Contact Voltage DC Max:250V; Contact Current DC Max:200A RoHS Compliant: Yes
Description
SAFETY SW, FUSIBLE, DPST, 200A, 240VAC; Product Range:-; Contact Configuration:DPST; Switch Terminals:-; Contact Voltage AC Max:240V; Contact Current AC Max:200A; Contact Voltage DC Max:250V; Contact Current DC Max:200A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Safety Sw, Fusible, Dpst, 200A, 240Vac; Product Range Square D By Schneider Electric - 15B9038 - Newark, An Avnet Company
Chicago, IL, United States
Safety Sw, Fusible, Dpst, 200A, 240Vac; Product Range Square D By Schneider Electric
15B9038
Safety Sw, Fusible, Dpst, 200A, 240Vac; Product Range Square D By Schneider Electric 15B9038
SAFETY SW, FUSIBLE, DPST, 200A, 240VAC; Product Range:-; Contact Configuration:DPST; Switch Terminals:-; Contact Voltage AC Max:240V; Contact Current AC Max:200A; Contact Voltage DC Max:250V; Contact Current DC Max:200A RoHS Compliant: Yes

SAFETY SW, FUSIBLE, DPST, 200A, 240VAC; Product Range:-; Contact Configuration:DPST; Switch Terminals:-; Contact Voltage AC Max:240V; Contact Current AC Max:200A; Contact Voltage DC Max:250V; Contact Current DC Max:200A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Mechanical Safety Interlock Switches
Product Number 15B9038
Product Name Safety Sw, Fusible, Dpst, 200A, 240Vac; Product Range Square D By Schneider Electric
Current Rating 200 amps
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Interlocks - 1254427 - RS Components, Ltd.
Specs
International Approvals Ip44
View Details
Interlock Switches - 1882-1077193-ND - DigiKey
Specs
Current Rating 0.1000 amps
Operating Temp -22 to 158 F (-30 to 70 C)
View Details