Schneider Electric Circuit Breaker, 3 Pole, 80A, 690Vac; Product Range Schneider Electric GV7RS80

Description
CIRCUIT BREAKER, 3 POLE, 80A, 690VAC; Product Range:TeSys GV7; Current Rating:80A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:690V; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: No
Datasheet
Description
CIRCUIT BREAKER, 3 POLE, 80A, 690VAC; Product Range:TeSys GV7; Current Rating:80A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:690V; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, 3 Pole, 80A, 690Vac; Product Range Schneider Electric - 79C7987 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 3 Pole, 80A, 690Vac; Product Range Schneider Electric
79C7987
Circuit Breaker, 3 Pole, 80A, 690Vac; Product Range Schneider Electric 79C7987
CIRCUIT BREAKER, 3 POLE, 80A, 690VAC; Product Range:TeSys GV7; Current Rating:80A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:690V; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: No

CIRCUIT BREAKER, 3 POLE, 80A, 690VAC; Product Range:TeSys GV7; Current Rating:80A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:690V; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 79C7987
Product Name Circuit Breaker, 3 Pole, 80A, 690Vac; Product Range Schneider Electric
Rated AC Voltage 690 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Trips - 1444654 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated Current 16 amps
Terminal Type Screw
View Details
QLB Series Thermal Circuit Breaker, 3A - QLB-033-00DNN-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 3 amps
Trip System Type Thermal
View Details
2 suppliers
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details