Schneider Electric Circuit Breaker, 3 Pole, 220A, 690Vac; Product Range Schneider Electric GV7RE220

Description
CIRCUIT BREAKER, 3 POLE, 220A, 690VAC; Product Range:TeSys GV7; Current Rating:220A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:690V; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: No
Datasheet
Description
CIRCUIT BREAKER, 3 POLE, 220A, 690VAC; Product Range:TeSys GV7; Current Rating:220A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:690V; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, 3 Pole, 220A, 690Vac; Product Range Schneider Electric - 17C7766 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 3 Pole, 220A, 690Vac; Product Range Schneider Electric
17C7766
Circuit Breaker, 3 Pole, 220A, 690Vac; Product Range Schneider Electric 17C7766
CIRCUIT BREAKER, 3 POLE, 220A, 690VAC; Product Range:TeSys GV7; Current Rating:220A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:690V; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: No

CIRCUIT BREAKER, 3 POLE, 220A, 690VAC; Product Range:TeSys GV7; Current Rating:220A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:690V; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 17C7766
Product Name Circuit Breaker, 3 Pole, 220A, 690Vac; Product Range Schneider Electric
Rated AC Voltage 690 volts
Unlock Full Specs
to access all available technical data

Similar Products

Molded Case Circuit Breaker - 65920661 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Number of Poles 3
View Details
QLB Series Thermal Circuit Breaker, 20A - QLB-203-11B3N-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 20 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breakers - 209-2-2REC5-35763-1-V-ND - DigiKey
Specs
Approvals / Ratings RoHS Compliant
View Details