Schneider Electric Thermal Mag Ckt Breaker, 3P, 25A, 690Vac; Product Range Schneider Electric GV4PEM25B

Description
THERMAL MAG CKT BREAKER, 3P, 25A, 690VAC; Product Range:TeSys GV4 Series; Current Rating:25A; No. of Poles:3 Pole; Voltage Rating V DC:-; Voltage Rating VAC:690V; Circuit Breaker Mounting:DIN Rail, Panel; SVHC:No SVHC (1 RoHS Compliant: Yes
Datasheet
Description
THERMAL MAG CKT BREAKER, 3P, 25A, 690VAC; Product Range:TeSys GV4 Series; Current Rating:25A; No. of Poles:3 Pole; Voltage Rating V DC:-; Voltage Rating VAC:690V; Circuit Breaker Mounting:DIN Rail, Panel; SVHC:No SVHC (1 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Mag Ckt Breaker, 3P, 25A, 690Vac; Product Range Schneider Electric - 66AH6105 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Mag Ckt Breaker, 3P, 25A, 690Vac; Product Range Schneider Electric
66AH6105
Thermal Mag Ckt Breaker, 3P, 25A, 690Vac; Product Range Schneider Electric 66AH6105
THERMAL MAG CKT BREAKER, 3P, 25A, 690VAC; Product Range:TeSys GV4 Series; Current Rating:25A; No. of Poles:3 Pole; Voltage Rating V DC:-; Voltage Rating VAC:690V; Circuit Breaker Mounting:DIN Rail, Panel; SVHC:No SVHC (1 RoHS Compliant: Yes

THERMAL MAG CKT BREAKER, 3P, 25A, 690VAC; Product Range:TeSys GV4 Series; Current Rating:25A; No. of Poles:3 Pole; Voltage Rating V DC:-; Voltage Rating VAC:690V; Circuit Breaker Mounting:DIN Rail, Panel; SVHC:No SVHC (1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 66AH6105
Product Name Thermal Mag Ckt Breaker, 3P, 25A, 690Vac; Product Range Schneider Electric
Rated AC Voltage 690 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 486-2327-ND - DigiKey
Specs
Rated Current 12 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
Thermal Breakers - 1229274 - RS Components, Ltd.
RS Components, Ltd.
Specs
Trip System Type Thermal Magnetic; Thermal Magnetic
Number of Poles 1
Text for Mounting Panel mount
View Details
Circuit Breakers - 723-209-1-1-62-3-9-100-ND - DigiKey
Specs
Rated Current 100 amps
Trip System Type Magnetic Hydraulic
Features Trip Indicator
View Details