Schneider Electric Circuit Breakers GV4PEM115N

Description
MOTBREAKGV4PEMULTITH /MAG 115A 50
Request a Quote Datasheet
Description
MOTBREAKGV4PEMULTITH /MAG 115A 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 4008-GV4PEM115N-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-GV4PEM115N-ND
Circuit Breakers 4008-GV4PEM115N-ND
MOTBREAKGV4PEMULTITH /MAG 115A 50

MOTBREAKGV4PEMULTITH/MAG 115A 50

Buy Now Datasheet
Thermal Mag Ckt Breaker, 3P, 115A, 690V; Product Range Schneider Electric - 66AH6101 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Mag Ckt Breaker, 3P, 115A, 690V; Product Range Schneider Electric
66AH6101
Thermal Mag Ckt Breaker, 3P, 115A, 690V; Product Range Schneider Electric 66AH6101
THERMAL MAG CKT BREAKER, 3P, 115A, 690V; Product Range:TeSys GV4 Series; Current Rating:115A; No. of Poles:3 Pole; Voltage Rating V DC:-; Voltage Rating VAC:690V; Circuit Breaker Mounting:DIN Rail, Panel; SVHC:No SVHC (1 RoHS Compliant: Yes

THERMAL MAG CKT BREAKER, 3P, 115A, 690V; Product Range:TeSys GV4 Series; Current Rating:115A; No. of Poles:3 Pole; Voltage Rating V DC:-; Voltage Rating VAC:690V; Circuit Breaker Mounting:DIN Rail, Panel; SVHC:No SVHC (1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 4008-GV4PEM115N-ND 66AH6101
Product Name Circuit Breakers Thermal Mag Ckt Breaker, 3P, 115A, 690V; Product Range Schneider Electric
Rated Current 115 amps 115 amps
Trip System Type Thermal Magnetic Thermal Magnetic
Mounting Style Din Rail Mounted
Manual Actuator Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Electronic circuit breaker - 787-1664/004-1000 - WAGO
Specs
Rated DC Voltage 20 to 28.8 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Circuit Breakers - 3-1393250-9 - TE Connectivity
Specs
Rated Current 6 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
2 suppliers
QMB Series Thermal Circuit Breaker, 12A - QMB-123-11C3N-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 12 amps
Trip System Type Thermal
View Details
2 suppliers