Schneider Electric Circuit Breakers GV4PEM115B

Description
MOTBREAKGV4PEMULTITH /MAG 115A 25
Request a Quote Datasheet
Description
MOTBREAKGV4PEMULTITH /MAG 115A 25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 4008-GV4PEM115B-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-GV4PEM115B-ND
Circuit Breakers 4008-GV4PEM115B-ND
MOTBREAKGV4PEMULTITH /MAG 115A 25

MOTBREAKGV4PEMULTITH/MAG 115A 25

Buy Now Datasheet
Thermal Mag Ckt Breaker, 3P, 115A, 690V; Product Range Schneider Electric - 66AH6100 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Mag Ckt Breaker, 3P, 115A, 690V; Product Range Schneider Electric
66AH6100
Thermal Mag Ckt Breaker, 3P, 115A, 690V; Product Range Schneider Electric 66AH6100
THERMAL MAG CKT BREAKER, 3P, 115A, 690V; Product Range:TeSys GV4 Series; Current Rating:115A; No. of Poles:3 Pole; Voltage Rating V DC:-; Voltage Rating VAC:690V; Circuit Breaker Mounting:DIN Rail, Panel; SVHC:No SVHC (1 RoHS Compliant: Yes

THERMAL MAG CKT BREAKER, 3P, 115A, 690V; Product Range:TeSys GV4 Series; Current Rating:115A; No. of Poles:3 Pole; Voltage Rating V DC:-; Voltage Rating VAC:690V; Circuit Breaker Mounting:DIN Rail, Panel; SVHC:No SVHC (1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 4008-GV4PEM115B-ND 66AH6100
Product Name Circuit Breakers Thermal Mag Ckt Breaker, 3P, 115A, 690V; Product Range Schneider Electric
Rated Current 115 amps 115 amps
Trip System Type Thermal Magnetic Thermal Magnetic
Mounting Style Din Rail Mounted
Manual Actuator Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details