THERMAL MAG CKT BREAKER, 3P, 7A, 690VAC; Product Range:TeSys GV4 Series; Current Rating:7A; No. of Poles:3 Pole; Voltage Rating V DC:-; Voltage Rating VAC:690V; Circuit Breaker Mounting:DIN Rail, Panel; SVHC:No SVHC (15- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | 66AH6099 |
| Product Name | Thermal Mag Ckt Breaker, 3P, 7A, 690Vac; Product Range Schneider Electric |
| Rated AC Voltage | 690 volts |