MOTBREAK GV4PE THERM/MAG 80A 50K
THERMAL MAG CKT BREAKER, 3P, 80A, 690VAC; Product Range:TeSys GV4 Series; Current Rating:80A; No. of Poles:3 Pole; Voltage Rating V DC:-; Voltage Rating VAC:690V; Circuit Breaker Mounting:DIN Rail, Panel; SVHC:No SVHC (1 RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 4008-GV4PE80N-ND | 66AH6132 |
| Product Name | Circuit Breakers | Thermal Mag Ckt Breaker, 3P, 80A, 690Vac; Product Range Schneider Electric |
| Rated Current | 80 amps | 80 amps |
| Trip System Type | Thermal Magnetic | Thermal Magnetic |
| Mounting Style | Din Rail Mounted | |
| Manual Actuator Type | Toggle |