Schneider Electric Circuit Breakers GV4PE50B

Description
MOTBREAK GV4PE THERM/MAG 50A 25K
Request a Quote Datasheet
Description
MOTBREAK GV4PE THERM/MAG 50A 25K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 4008-GV4PE50B-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-GV4PE50B-ND
Circuit Breakers 4008-GV4PE50B-ND
MOTBREAK GV4PE THERM/MAG 50A 25K

MOTBREAK GV4PE THERM/MAG 50A 25K

Buy Now Datasheet
Thermal Mag Ckt Breaker, 3P, 50A, 690Vac; Product Range Schneider Electric - 66AH6128 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Mag Ckt Breaker, 3P, 50A, 690Vac; Product Range Schneider Electric
66AH6128
Thermal Mag Ckt Breaker, 3P, 50A, 690Vac; Product Range Schneider Electric 66AH6128
THERMAL MAG CKT BREAKER, 3P, 50A, 690VAC; Product Range:TeSys GV4 Series; Current Rating:50A; No. of Poles:3 Pole; Voltage Rating V DC:-; Voltage Rating VAC:690V; Circuit Breaker Mounting:DIN Rail, Panel; SVHC:No SVHC (1 RoHS Compliant: Yes

THERMAL MAG CKT BREAKER, 3P, 50A, 690VAC; Product Range:TeSys GV4 Series; Current Rating:50A; No. of Poles:3 Pole; Voltage Rating V DC:-; Voltage Rating VAC:690V; Circuit Breaker Mounting:DIN Rail, Panel; SVHC:No SVHC (1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 4008-GV4PE50B-ND 66AH6128
Product Name Circuit Breakers Thermal Mag Ckt Breaker, 3P, 50A, 690Vac; Product Range Schneider Electric
Rated Current 50 amps 50 amps
Trip System Type Thermal Magnetic Thermal Magnetic
Mounting Style Din Rail Mounted
Manual Actuator Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Motor Protection - 1216848 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Motor Circuit Protection
View Details
Circuit Breakers - TA45-A326H040C0-AZM01-ND - DigiKey
Specs
Rated Current 4 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
Circuit Breakers & Accessories - 1BU63M - Powell Electronics, Inc.
Specs
Rated Current 63 amps
View Details
Electronic circuit breaker - 787-1664/000-250 - WAGO
Specs
Rated DC Voltage 32 to 58 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers