MOTBREAK GV4PE TH/MAG 115A 100KA
THERMAL MAG CKT BREAKER, 3P, 115A, 690V; Product Range:TeSys GV4 Series; Current Rating:115A; No. of Poles:3 Pole; Voltage Rating V DC:-; Voltage Rating VAC:690V; Circuit Breaker Mounting:DIN Rail, Panel; SVHC:No SVHC (1 RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 1751532 | 4008-GV4PE115S-ND | 66AH6122 |
| Product Name | Thermal Breakers | Circuit Breakers | Thermal Mag Ckt Breaker, 3P, 115A, 690V; Product Range Schneider Electric |
| Trip System Type | Thermal-magnetic | Thermal Magnetic | Thermal Magnetic |
| Number of Poles | 3 | 3 | |
| Terminal Type | Screw | ||
| Rated Current | 115 amps | 115 amps | |
| Mounting Style | Din Rail Mounted |