Schneider Electric Circuit Breakers GV4PE03N

Description
MOTBREAK GV4PE THERM/MAG 3.5A 50
Request a Quote Datasheet
Description
MOTBREAK GV4PE THERM/MAG 3.5A 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 4008-GV4PE03N-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-GV4PE03N-ND
Circuit Breakers 4008-GV4PE03N-ND
MOTBREAK GV4PE THERM/MAG 3.5A 50

MOTBREAK GV4PE THERM/MAG 3.5A 50

Buy Now Datasheet
Thermal Mag Ckt Breaker, 3P, 3.5A, 690V; Product Range Schneider Electric - 66AH6116 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Mag Ckt Breaker, 3P, 3.5A, 690V; Product Range Schneider Electric
66AH6116
Thermal Mag Ckt Breaker, 3P, 3.5A, 690V; Product Range Schneider Electric 66AH6116
THERMAL MAG CKT BREAKER, 3P, 3.5A, 690V; Product Range:TeSys GV4 Series; Current Rating:3.5A; No. of Poles:3 Pole; Voltage Rating V DC:-; Voltage Rating VAC:690V; Circuit Breaker Mounting:DIN Rail, Panel; SVHC:No SVHC (1 RoHS Compliant: Yes

THERMAL MAG CKT BREAKER, 3P, 3.5A, 690V; Product Range:TeSys GV4 Series; Current Rating:3.5A; No. of Poles:3 Pole; Voltage Rating V DC:-; Voltage Rating VAC:690V; Circuit Breaker Mounting:DIN Rail, Panel; SVHC:No SVHC (1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 4008-GV4PE03N-ND 66AH6116
Product Name Circuit Breakers Thermal Mag Ckt Breaker, 3P, 3.5A, 690V; Product Range Schneider Electric
Rated Current 3.5 amps 3.5 amps
Trip System Type Thermal Magnetic Thermal Magnetic
Mounting Style Din Rail Mounted
Manual Actuator Type Toggle
Unlock Full Specs
to access all available technical data