Schneider Electric Circuit Breakers GV4PE02N

Description
MOTBREAK GV4PE THERM/MAG 2A 50KA
Request a Quote Datasheet
Description
MOTBREAK GV4PE THERM/MAG 2A 50KA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 4008-GV4PE02N-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-GV4PE02N-ND
Circuit Breakers 4008-GV4PE02N-ND
MOTBREAK GV4PE THERM/MAG 2A 50KA

MOTBREAK GV4PE THERM/MAG 2A 50KA

Buy Now Datasheet
Thermal Mag Ckt Breaker, 3P, 2A, 690Vac; Product Range Schneider Electric - 66AH6114 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Mag Ckt Breaker, 3P, 2A, 690Vac; Product Range Schneider Electric
66AH6114
Thermal Mag Ckt Breaker, 3P, 2A, 690Vac; Product Range Schneider Electric 66AH6114
THERMAL MAG CKT BREAKER, 3P, 2A, 690VAC; Product Range:TeSys GV4 Series; Current Rating:2A; No. of Poles:3 Pole; Voltage Rating V DC:-; Voltage Rating VAC:690V; Circuit Breaker Mounting:DIN Rail, Panel; SVHC:No SVHC (15- RoHS Compliant: Yes

THERMAL MAG CKT BREAKER, 3P, 2A, 690VAC; Product Range:TeSys GV4 Series; Current Rating:2A; No. of Poles:3 Pole; Voltage Rating V DC:-; Voltage Rating VAC:690V; Circuit Breaker Mounting:DIN Rail, Panel; SVHC:No SVHC (15- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 4008-GV4PE02N-ND 66AH6114
Product Name Circuit Breakers Thermal Mag Ckt Breaker, 3P, 2A, 690Vac; Product Range Schneider Electric
Rated Current 2 amps 2 amps
Trip System Type Thermal Magnetic Thermal Magnetic
Mounting Style Din Rail Mounted
Manual Actuator Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

RCCBs - 1444890 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated AC Voltage 230 volts
Rated Current 63 amps
Number of Poles 4
View Details
QLB Series Thermal Circuit Breaker, 10A - QLB-103-00DNN-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 10 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breakers - 486-3738-ND - DigiKey
Specs
Rated Current 3.5 amps
Trip System Type Thermal
Features Trip Indicator
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details