MOTBREAK GV4P THERM/MAG 115A 25K
THERMOMAGNETIC CKT BREAKER, 3P, 115A ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 4008-GV4P115B-ND | 1751496 | 69AH8037 |
| Product Name | Circuit Breakers | Thermal Breakers | Thermomagnetic Ckt Breaker, 3P, 115A Rohs Compliant Schneider Electric |
| Rated Current | 115 amps | ||
| Trip System Type | Thermal Magnetic | Thermal-magnetic | |
| Mounting Style | Din Rail Mounted | ||
| Manual Actuator Type | Other; (Rotary) |