Schneider Electric Thermal Breakers GV4LE80N

Description
Schneider Electric GV4LE80N
Request a Quote Datasheet
Description
Schneider Electric GV4LE80N
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Breakers - 1751486 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermal Breakers
1751486
Thermal Breakers 1751486
Schneider Electric GV4LE80N

Schneider Electric GV4LE80N

Supplier's Site
Magnetic Ckt Breaker, 3P, 80A, 690Vac; Product Range Schneider Electric - 66AH6092 - Newark, An Avnet Company
Chicago, IL, United States
Magnetic Ckt Breaker, 3P, 80A, 690Vac; Product Range Schneider Electric
66AH6092
Magnetic Ckt Breaker, 3P, 80A, 690Vac; Product Range Schneider Electric 66AH6092
MAGNETIC CKT BREAKER, 3P, 80A, 690VAC; Product Range:TeSys GV4 Series; Current Rating:80A; No. of Poles:3 Pole; Voltage Rating V DC:-; Voltage Rating VAC:690V; Circuit Breaker Mounting:DIN Rail, Panel; SVHC:No SVHC (15-J RoHS Compliant: Yes

MAGNETIC CKT BREAKER, 3P, 80A, 690VAC; Product Range:TeSys GV4 Series; Current Rating:80A; No. of Poles:3 Pole; Voltage Rating V DC:-; Voltage Rating VAC:690V; Circuit Breaker Mounting:DIN Rail, Panel; SVHC:No SVHC (15-J RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 1751486 66AH6092
Product Name Thermal Breakers Magnetic Ckt Breaker, 3P, 80A, 690Vac; Product Range Schneider Electric
Trip System Type Magnetic; Magnetic
Number of Poles 3 3
Terminal Type Screw
Unlock Full Specs
to access all available technical data