Schneider Electric Magnetic Ckt Breaker, 3P, 80A, 690Vac; Product Range Schneider Electric GV4LE80B

Description
MAGNETIC CKT BREAKER, 3P, 80A, 690VAC; Product Range:TeSys GV4 Series; Current Rating:80A; No. of Poles:3 Pole; Voltage Rating V DC:-; Voltage Rating VAC:690V; Circuit Breaker Mounting:DIN Rail, Panel; SVHC:No SVHC (15-J RoHS Compliant: Yes
Datasheet
Description
MAGNETIC CKT BREAKER, 3P, 80A, 690VAC; Product Range:TeSys GV4 Series; Current Rating:80A; No. of Poles:3 Pole; Voltage Rating V DC:-; Voltage Rating VAC:690V; Circuit Breaker Mounting:DIN Rail, Panel; SVHC:No SVHC (15-J RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Ckt Breaker, 3P, 80A, 690Vac; Product Range Schneider Electric - 66AH6091 - Newark, An Avnet Company
Chicago, IL, United States
Magnetic Ckt Breaker, 3P, 80A, 690Vac; Product Range Schneider Electric
66AH6091
Magnetic Ckt Breaker, 3P, 80A, 690Vac; Product Range Schneider Electric 66AH6091
MAGNETIC CKT BREAKER, 3P, 80A, 690VAC; Product Range:TeSys GV4 Series; Current Rating:80A; No. of Poles:3 Pole; Voltage Rating V DC:-; Voltage Rating VAC:690V; Circuit Breaker Mounting:DIN Rail, Panel; SVHC:No SVHC (15-J RoHS Compliant: Yes

MAGNETIC CKT BREAKER, 3P, 80A, 690VAC; Product Range:TeSys GV4 Series; Current Rating:80A; No. of Poles:3 Pole; Voltage Rating V DC:-; Voltage Rating VAC:690V; Circuit Breaker Mounting:DIN Rail, Panel; SVHC:No SVHC (15-J RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 66AH6091
Product Name Magnetic Ckt Breaker, 3P, 80A, 690Vac; Product Range Schneider Electric
Rated AC Voltage 690 volts
Unlock Full Specs
to access all available technical data

Similar Products

MCBs - 1444713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated AC Voltage 400 volts
Rated Current 16 amps
Rated Breaking Capacity 10000 amps
View Details
QMB Series Thermal Circuit Breaker, 20A - QMB-203-00ENN-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 20 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breakers - 486-2336-ND - DigiKey
Specs
Rated Current 15 amps
Trip System Type Thermal Magnetic
Mounting Style Din Rail Mounted
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details