Schneider Electric Magnetic Ckt Breaker, 3P, 50A, 690Vac; Product Range Schneider Electric GV4LE50S

Description
MAGNETIC CKT BREAKER, 3P, 50A, 690VAC; Product Range:TeSys GV4 Series; Current Rating:50A; No. of Poles:3 Pole; Voltage Rating V DC:-; Voltage Rating VAC:690V; Circuit Breaker Mounting:DIN Rail, Panel; SVHC:No SVHC (15-J RoHS Compliant: Yes
Datasheet
Description
MAGNETIC CKT BREAKER, 3P, 50A, 690VAC; Product Range:TeSys GV4 Series; Current Rating:50A; No. of Poles:3 Pole; Voltage Rating V DC:-; Voltage Rating VAC:690V; Circuit Breaker Mounting:DIN Rail, Panel; SVHC:No SVHC (15-J RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Ckt Breaker, 3P, 50A, 690Vac; Product Range Schneider Electric - 66AH6090 - Newark, An Avnet Company
Chicago, IL, United States
Magnetic Ckt Breaker, 3P, 50A, 690Vac; Product Range Schneider Electric
66AH6090
Magnetic Ckt Breaker, 3P, 50A, 690Vac; Product Range Schneider Electric 66AH6090
MAGNETIC CKT BREAKER, 3P, 50A, 690VAC; Product Range:TeSys GV4 Series; Current Rating:50A; No. of Poles:3 Pole; Voltage Rating V DC:-; Voltage Rating VAC:690V; Circuit Breaker Mounting:DIN Rail, Panel; SVHC:No SVHC (15-J RoHS Compliant: Yes

MAGNETIC CKT BREAKER, 3P, 50A, 690VAC; Product Range:TeSys GV4 Series; Current Rating:50A; No. of Poles:3 Pole; Voltage Rating V DC:-; Voltage Rating VAC:690V; Circuit Breaker Mounting:DIN Rail, Panel; SVHC:No SVHC (15-J RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 66AH6090
Product Name Magnetic Ckt Breaker, 3P, 50A, 690Vac; Product Range Schneider Electric
Rated AC Voltage 690 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single Pole C-Trip Supplementary Circuit Breakers - 1C3UR - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 3 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Circuit Breakers - 209-1-1-51-2-8-10-ND - DigiKey
Specs
Rated Current 10 amps
Trip System Type Magnetic Hydraulic
Mounting Style Din Rail Mounted
View Details
Circuit Breakers - T11-818-9-235-ND - DigiKey
Specs
Rated Current 9 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details