Schneider Electric Thermal Breakers GV4LE50N

Description
Schneider Electric GV4LE50N
Request a Quote Datasheet
Description
Schneider Electric GV4LE50N
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Breakers - 1751480 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermal Breakers
1751480
Thermal Breakers 1751480
Schneider Electric GV4LE50N

Schneider Electric GV4LE50N

Supplier's Site
Magnetic Ckt Breaker, 3P, 50A, 690Vac; Product Range Schneider Electric - 66AH6089 - Newark, An Avnet Company
Chicago, IL, United States
Magnetic Ckt Breaker, 3P, 50A, 690Vac; Product Range Schneider Electric
66AH6089
Magnetic Ckt Breaker, 3P, 50A, 690Vac; Product Range Schneider Electric 66AH6089
MAGNETIC CKT BREAKER, 3P, 50A, 690VAC; Product Range:TeSys GV4 Series; Current Rating:50A; No. of Poles:3 Pole; Voltage Rating V DC:-; Voltage Rating VAC:690V; Circuit Breaker Mounting:DIN Rail, Panel; SVHC:No SVHC (15-J RoHS Compliant: Yes

MAGNETIC CKT BREAKER, 3P, 50A, 690VAC; Product Range:TeSys GV4 Series; Current Rating:50A; No. of Poles:3 Pole; Voltage Rating V DC:-; Voltage Rating VAC:690V; Circuit Breaker Mounting:DIN Rail, Panel; SVHC:No SVHC (15-J RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 1751480 66AH6089
Product Name Thermal Breakers Magnetic Ckt Breaker, 3P, 50A, 690Vac; Product Range Schneider Electric
Trip System Type Magnetic; Magnetic
Number of Poles 3 3
Terminal Type Screw
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 723-209-2-1-66F-4-8-2-ND - DigiKey
Specs
Rated Current 2 amps
Trip System Type Magnetic Hydraulic
Features Trip Indicator
View Details
Circuit Breakers - A-0707X -  - VICFUSE
Specs
Rated AC Voltage 125 to 250 volts
Rated DC Voltage 65 volts
Rated Current 5 to 30 amps
View Details
Thermal Breakers - 2846218 - RS Components, Ltd.
Specs
Trip System Type Thermal; Thermal
Number of Poles 1
Terminal Type Screw
View Details
MCBs - 1444740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated AC Voltage 240 volts
Rated Current 6 amps
Rated Breaking Capacity 10000 amps
View Details