Schneider Electric Magnetic Ckt Breaker, 3P, 50A, 690Vac; Product Range Schneider Electric GV4LE50B

Description
MAGNETIC CKT BREAKER, 3P, 50A, 690VAC; Product Range:TeSys GV4 Series; Current Rating:50A; No. of Poles:3 Pole; Voltage Rating V DC:-; Voltage Rating VAC:690V; Circuit Breaker Mounting:DIN Rail, Panel; SVHC:No SVHC (15-J RoHS Compliant: Yes
Datasheet
Description
MAGNETIC CKT BREAKER, 3P, 50A, 690VAC; Product Range:TeSys GV4 Series; Current Rating:50A; No. of Poles:3 Pole; Voltage Rating V DC:-; Voltage Rating VAC:690V; Circuit Breaker Mounting:DIN Rail, Panel; SVHC:No SVHC (15-J RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Ckt Breaker, 3P, 50A, 690Vac; Product Range Schneider Electric - 66AH6088 - Newark, An Avnet Company
Chicago, IL, United States
Magnetic Ckt Breaker, 3P, 50A, 690Vac; Product Range Schneider Electric
66AH6088
Magnetic Ckt Breaker, 3P, 50A, 690Vac; Product Range Schneider Electric 66AH6088
MAGNETIC CKT BREAKER, 3P, 50A, 690VAC; Product Range:TeSys GV4 Series; Current Rating:50A; No. of Poles:3 Pole; Voltage Rating V DC:-; Voltage Rating VAC:690V; Circuit Breaker Mounting:DIN Rail, Panel; SVHC:No SVHC (15-J RoHS Compliant: Yes

MAGNETIC CKT BREAKER, 3P, 50A, 690VAC; Product Range:TeSys GV4 Series; Current Rating:50A; No. of Poles:3 Pole; Voltage Rating V DC:-; Voltage Rating VAC:690V; Circuit Breaker Mounting:DIN Rail, Panel; SVHC:No SVHC (15-J RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 66AH6088
Product Name Magnetic Ckt Breaker, 3P, 50A, 690Vac; Product Range Schneider Electric
Rated AC Voltage 690 volts
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp 2 Pole Snap-in Circuit Breaker with Guard - 82910270 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 15 amps
Rated Breaking Capacity 15 amps
View Details
Electronic circuit breaker - 787-1668 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
4 suppliers