Schneider Electric Magnetic Ckt Breaker, 3P, 115A, 690Vac; Product Range Schneider Electric GV4LE115S

Description
MAGNETIC CKT BREAKER, 3P, 115A, 690VAC; Product Range:TeSys GV4 Series; Current Rating:115A; No. of Poles:3 Pole; Voltage Rating V DC:-; Voltage Rating VAC:690V; Circuit Breaker Mounting:DIN Rail, Panel; SVHC:No SVHC (15 RoHS Compliant: Yes
Datasheet
Description
MAGNETIC CKT BREAKER, 3P, 115A, 690VAC; Product Range:TeSys GV4 Series; Current Rating:115A; No. of Poles:3 Pole; Voltage Rating V DC:-; Voltage Rating VAC:690V; Circuit Breaker Mounting:DIN Rail, Panel; SVHC:No SVHC (15 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Ckt Breaker, 3P, 115A, 690Vac; Product Range Schneider Electric - 66AH6082 - Newark, An Avnet Company
Chicago, IL, United States
Magnetic Ckt Breaker, 3P, 115A, 690Vac; Product Range Schneider Electric
66AH6082
Magnetic Ckt Breaker, 3P, 115A, 690Vac; Product Range Schneider Electric 66AH6082
MAGNETIC CKT BREAKER, 3P, 115A, 690VAC; Product Range:TeSys GV4 Series; Current Rating:115A; No. of Poles:3 Pole; Voltage Rating V DC:-; Voltage Rating VAC:690V; Circuit Breaker Mounting:DIN Rail, Panel; SVHC:No SVHC (15 RoHS Compliant: Yes

MAGNETIC CKT BREAKER, 3P, 115A, 690VAC; Product Range:TeSys GV4 Series; Current Rating:115A; No. of Poles:3 Pole; Voltage Rating V DC:-; Voltage Rating VAC:690V; Circuit Breaker Mounting:DIN Rail, Panel; SVHC:No SVHC (15 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 66AH6082
Product Name Magnetic Ckt Breaker, 3P, 115A, 690Vac; Product Range Schneider Electric
Rated AC Voltage 690 volts
Unlock Full Specs
to access all available technical data

Similar Products

10A Circuit Breaker - 82910090 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 10 amps
Rated Breaking Capacity 10 amps
View Details
Single Pole B-Trip Manual Motor Controllers Circuit Breakers - 1B3UM - Altech Corp.
Specs
Rated AC Voltage 277 to 408 volts
Rated DC Voltage 24 to 42 volts
Rated Current 3 amps
View Details
2 suppliers
Circuit Breakers - A-0709I -  - VICFUSE
Specs
Rated AC Voltage 125 to 250 volts
Rated DC Voltage 24 volts
Rated Current 3 to 20 amps
View Details
MCBs - 1444711 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated AC Voltage 400 volts
Rated Current 6 amps
Rated Breaking Capacity 10000 amps
View Details