Schneider Electric Magnetic Ckt Breaker, 3P, 3.5A, 690Vac; Product Range Schneider Electric GV4LE03S

Description
MAGNETIC CKT BREAKER, 3P, 3.5A, 690VAC; Product Range:TeSys GV4 Series; Current Rating:3.5A; No. of Poles:3 Pole; Voltage Rating V DC:-; Voltage Rating VAC:690V; Circuit Breaker Mounting:DIN Rail, Panel; SVHC:No SVHC (15 RoHS Compliant: Yes
Datasheet
Description
MAGNETIC CKT BREAKER, 3P, 3.5A, 690VAC; Product Range:TeSys GV4 Series; Current Rating:3.5A; No. of Poles:3 Pole; Voltage Rating V DC:-; Voltage Rating VAC:690V; Circuit Breaker Mounting:DIN Rail, Panel; SVHC:No SVHC (15 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Ckt Breaker, 3P, 3.5A, 690Vac; Product Range Schneider Electric - 66AH6077 - Newark, An Avnet Company
Chicago, IL, United States
Magnetic Ckt Breaker, 3P, 3.5A, 690Vac; Product Range Schneider Electric
66AH6077
Magnetic Ckt Breaker, 3P, 3.5A, 690Vac; Product Range Schneider Electric 66AH6077
MAGNETIC CKT BREAKER, 3P, 3.5A, 690VAC; Product Range:TeSys GV4 Series; Current Rating:3.5A; No. of Poles:3 Pole; Voltage Rating V DC:-; Voltage Rating VAC:690V; Circuit Breaker Mounting:DIN Rail, Panel; SVHC:No SVHC (15 RoHS Compliant: Yes

MAGNETIC CKT BREAKER, 3P, 3.5A, 690VAC; Product Range:TeSys GV4 Series; Current Rating:3.5A; No. of Poles:3 Pole; Voltage Rating V DC:-; Voltage Rating VAC:690V; Circuit Breaker Mounting:DIN Rail, Panel; SVHC:No SVHC (15 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 66AH6077
Product Name Magnetic Ckt Breaker, 3P, 3.5A, 690Vac; Product Range Schneider Electric
Rated AC Voltage 690 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - T11-211R-0.1-ND - DigiKey
Specs
Rated Current 0.1000 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
AC Single Pole D-Trip Miniature Molded Case Circuit Breakers - 1D4UL - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 4 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers