Schneider Electric Circuit Breakers GV3P65

Description
TESYS 3P MOTOR CB THO/MAG 48-65A
Request a Quote Datasheet
Description
TESYS 3P MOTOR CB THO/MAG 48-65A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 4008-GV3P65-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-GV3P65-ND
Circuit Breakers 4008-GV3P65-ND
TESYS 3P MOTOR CB THO/MAG 48-65A

TESYS 3P MOTOR CB THO/MAG 48-65A

Buy Now Datasheet
Thermal Breakers - 272937 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermal Breakers
272937
Thermal Breakers 272937
Schneider Electric GV3P65

Schneider Electric GV3P65

Supplier's Site
Circuit Breaker, Thermal Magnetic, 3Pol; Product Range Schneider Electric - 64M2546 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal Magnetic, 3Pol; Product Range Schneider Electric
64M2546
Circuit Breaker, Thermal Magnetic, 3Pol; Product Range Schneider Electric 64M2546
CIRCUIT BREAKER, THERMAL MAGNETIC, 3POL; Product Range:TeSys Deca Manual Motor Starter; Current Rating:65A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:690VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL MAGNETIC, 3POL; Product Range:TeSys Deca Manual Motor Starter; Current Rating:65A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:690VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet
SQD Manual Motor Starters - GV3P65 - Galco Industrial Electronics
Madison Heights, MI, United States
SQD Manual Motor Starters
GV3P65
SQD Manual Motor Starters GV3P65
TeSys GV3 Circuit Breaker, Thermal

TeSys GV3 Circuit Breaker, Thermal

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Galco Industrial Electronics
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 4008-GV3P65-ND 272937 64M2546 GV3P65
Product Name Circuit Breakers Thermal Breakers Circuit Breaker, Thermal Magnetic, 3Pol; Product Range Schneider Electric SQD Manual Motor Starters
Rated Current 65 amps 65 amps 65 amps
Trip System Type Thermal Magnetic Thermal Magnetic
Features Trip Indicator
Mounting Style Din Rail Mounted
Manual Actuator Type Other; (Rotary)
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 209-2-1-62-4-9-100-V-ND - DigiKey
Specs
Rated Current 100 amps
Trip System Type Magnetic Hydraulic
Features Trip Indicator
View Details
Circuit Breakers - 486-4517-ND - DigiKey
Specs
Rated Current 4 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
2 suppliers
MCBs - 1444713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated AC Voltage 400 volts
Rated Current 16 amps
Rated Breaking Capacity 10000 amps
View Details