Schneider Electric Thermal Breakers GV3P50

Description
Schneider Electric GV3P50
Request a Quote Datasheet
Description
Schneider Electric GV3P50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Breakers - 272943 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermal Breakers
272943
Thermal Breakers 272943
Schneider Electric GV3P50

Schneider Electric GV3P50

Supplier's Site
Circuit Breakers - 4008-GV3P50-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-GV3P50-ND
Circuit Breakers 4008-GV3P50-ND
TESYS 3P MOTOR CB THO/MAG 37-50A

TESYS 3P MOTOR CB THO/MAG 37-50A

Buy Now Datasheet
Circuit Breaker, 3 Pole, 690Vac; Product Range Schneider Electric - 64M2545 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 3 Pole, 690Vac; Product Range Schneider Electric
64M2545
Circuit Breaker, 3 Pole, 690Vac; Product Range Schneider Electric 64M2545
CIRCUIT BREAKER, 3 POLE, 690VAC; Product Range:TeSys Deca Manual Motor Starter; Current Rating:50A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:690VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

CIRCUIT BREAKER, 3 POLE, 690VAC; Product Range:TeSys Deca Manual Motor Starter; Current Rating:50A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:690VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 272943 4008-GV3P50-ND 64M2545
Product Name Thermal Breakers Circuit Breakers Circuit Breaker, 3 Pole, 690Vac; Product Range Schneider Electric
Rated Current 50 amps 50 amps 50 amps
Number of Poles 3 3
Terminal Type Screw
Trip System Type Thermal Magnetic
Features Trip Indicator
Unlock Full Specs
to access all available technical data