Schneider Electric Circuit Breakers GV3P40

Description
TESYS MOTOR CB THO/MAG 30-40A EV
Request a Quote Datasheet
Description
TESYS MOTOR CB THO/MAG 30-40A EV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 4008-GV3P40-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-GV3P40-ND
Circuit Breakers 4008-GV3P40-ND
TESYS MOTOR CB THO/MAG 30-40A EV

TESYS MOTOR CB THO/MAG 30-40A EV

Buy Now Datasheet
Thermal Breakers - 272921 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermal Breakers
272921
Thermal Breakers 272921
Schneider Electric GV3P40

Schneider Electric GV3P40

Supplier's Site
Thermal Mag Ckt Breaker, 3 Pole, 40A; Product Range Schneider Electric - 64M2544 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Mag Ckt Breaker, 3 Pole, 40A; Product Range Schneider Electric
64M2544
Thermal Mag Ckt Breaker, 3 Pole, 40A; Product Range Schneider Electric 64M2544
THERMAL MAG CKT BREAKER, 3 POLE, 40A; Product Range:TeSys Deca Manual Motor Starter; Current Rating:40A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:690V; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: Yes

THERMAL MAG CKT BREAKER, 3 POLE, 40A; Product Range:TeSys Deca Manual Motor Starter; Current Rating:40A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:690V; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 4008-GV3P40-ND 272921 64M2544
Product Name Circuit Breakers Thermal Breakers Thermal Mag Ckt Breaker, 3 Pole, 40A; Product Range Schneider Electric
Rated Current 40 amps 40 amps 40 amps
Trip System Type Thermal Magnetic Thermal Magnetic
Features Trip Indicator
Mounting Style Din Rail Mounted
Manual Actuator Type Other; (Rotary)
Unlock Full Specs
to access all available technical data