Schneider Electric Circuit Breakers GV2RT20

Description
GV2 MOTOR CB HIGH INRUSH 13-18A
Request a Quote Datasheet
Description
GV2 MOTOR CB HIGH INRUSH 13-18A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 4008-GV2RT20-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-GV2RT20-ND
Circuit Breakers 4008-GV2RT20-ND
GV2 MOTOR CB HIGH INRUSH 13-18A

GV2 MOTOR CB HIGH INRUSH 13-18A

Buy Now Datasheet
Thermal Mag Ckt Breaker, 3P, 18A, 690V; Product Range Schneider Electric - 79C7971 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Mag Ckt Breaker, 3P, 18A, 690V; Product Range Schneider Electric
79C7971
Thermal Mag Ckt Breaker, 3P, 18A, 690V; Product Range Schneider Electric 79C7971
THERMAL MAG CKT BREAKER, 3P, 18A, 690V; Product Range:TeSys Series; Current Rating:18A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:690V; Circuit Breaker Mounting:DIN Rail, Panel

THERMAL MAG CKT BREAKER, 3P, 18A, 690V; Product Range:TeSys Series; Current Rating:18A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:690V; Circuit Breaker Mounting:DIN Rail, Panel

Supplier's Site Datasheet
Thermomagnetic Ckt Breaker, 3P, 18A Rohs Compliant Schneider Electric - 69AH8010 - Newark, An Avnet Company
Chicago, IL, United States
Thermomagnetic Ckt Breaker, 3P, 18A Rohs Compliant Schneider Electric
69AH8010
Thermomagnetic Ckt Breaker, 3P, 18A Rohs Compliant Schneider Electric 69AH8010
THERMOMAGNETIC CKT BREAKER, 3P, 18A ROHS COMPLIANT: YES

THERMOMAGNETIC CKT BREAKER, 3P, 18A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 4008-GV2RT20-ND 79C7971 69AH8010
Product Name Circuit Breakers Thermal Mag Ckt Breaker, 3P, 18A, 690V; Product Range Schneider Electric Thermomagnetic Ckt Breaker, 3P, 18A Rohs Compliant Schneider Electric
Rated Current 18 amps 18 amps
Trip System Type Thermal Magnetic Thermal Magnetic
Features Trip Indicator
Mounting Style Din Rail Mounted
Manual Actuator Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - TA45-A443H080C0-ND - DigiKey
Specs
Rated Current 8 amps
Trip System Type Thermal
Features Trip Indicator
View Details
Distribution Boards - 117134 - RS Components, Ltd.
Specs
Rated Current 63 amps
View Details
140G 125A Frame Molded Case Ckt-Bkr - 140G-H0C4-C40 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Number of Poles 4
Features Molded Case Circuit Breaker
View Details