Schneider Electric Circuit Breakers GV2RT10

Description
GV2 MOTOR CB HIGH INRUSH 4-6.3A
Request a Quote Datasheet
Description
GV2 MOTOR CB HIGH INRUSH 4-6.3A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 4008-GV2RT10-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-GV2RT10-ND
Circuit Breakers 4008-GV2RT10-ND
GV2 MOTOR CB HIGH INRUSH 4-6.3A

GV2 MOTOR CB HIGH INRUSH 4-6.3A

Buy Now Datasheet
Motor Protection - 6088573 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motor Protection
6088573
Motor Protection 6088573
Schneider Electric GV2RT10

Schneider Electric GV2RT10

Supplier's Site
Thermomagnetic Ckt Breaker, 3P, 6.3A Rohs Compliant Schneider Electric - 69AH8008 - Newark, An Avnet Company
Chicago, IL, United States
Thermomagnetic Ckt Breaker, 3P, 6.3A Rohs Compliant Schneider Electric
69AH8008
Thermomagnetic Ckt Breaker, 3P, 6.3A Rohs Compliant Schneider Electric 69AH8008
THERMOMAGNETIC CKT BREAKER, 3P, 6.3A ROHS COMPLIANT: YES

THERMOMAGNETIC CKT BREAKER, 3P, 6.3A ROHS COMPLIANT: YES

Supplier's Site
Thermal Mag Ckt Breaker, 3P, 6.3A, 690V; Product Range Schneider Electric - 79C7968 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Mag Ckt Breaker, 3P, 6.3A, 690V; Product Range Schneider Electric
79C7968
Thermal Mag Ckt Breaker, 3P, 6.3A, 690V; Product Range Schneider Electric 79C7968
THERMAL MAG CKT BREAKER, 3P, 6.3A, 690V; Product Range:TeSys Series; Current Rating:6.3A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:690V; Circuit Breaker Mounting:DIN Rail, Panel

THERMAL MAG CKT BREAKER, 3P, 6.3A, 690V; Product Range:TeSys Series; Current Rating:6.3A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:690V; Circuit Breaker Mounting:DIN Rail, Panel

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 4008-GV2RT10-ND 6088573 69AH8008 79C7968
Product Name Circuit Breakers Motor Protection Thermomagnetic Ckt Breaker, 3P, 6.3A Rohs Compliant Schneider Electric Thermal Mag Ckt Breaker, 3P, 6.3A, 690V; Product Range Schneider Electric
Rated Current 6.3 amps 6.3 amps
Trip System Type Thermal Magnetic Thermal Magnetic
Features Trip Indicator Motor Circuit Protection
Mounting Style Din Rail Mounted
Manual Actuator Type Toggle
Unlock Full Specs
to access all available technical data