Schneider Electric Motor Protection GV2RT06

Description
Schneider Electric GV2RT06
Request a Quote Datasheet
Description
Schneider Electric GV2RT06
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Protection - 6088551 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motor Protection
6088551
Motor Protection 6088551
Schneider Electric GV2RT06

Schneider Electric GV2RT06

Supplier's Site
Circuit Breakers - 4008-GV2RT06-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-GV2RT06-ND
Circuit Breakers 4008-GV2RT06-ND
GV2 MOTOR CB HIGH INRUSH 1-1.6A

GV2 MOTOR CB HIGH INRUSH 1-1.6A

Buy Now Datasheet
Thermal Mag Ckt Breaker, 3P, 1.6A, 690V; Product Range Schneider Electric - 89H4764 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Mag Ckt Breaker, 3P, 1.6A, 690V; Product Range Schneider Electric
89H4764
Thermal Mag Ckt Breaker, 3P, 1.6A, 690V; Product Range Schneider Electric 89H4764
THERMAL MAG CKT BREAKER, 3P, 1.6A, 690V; Product Range:TeSys Series; Current Rating:1.6A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:690V; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: Yes

THERMAL MAG CKT BREAKER, 3P, 1.6A, 690V; Product Range:TeSys Series; Current Rating:1.6A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:690V; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: Yes

Supplier's Site Datasheet
Thermomagnetic Ckt Breaker, 3P, 1.6A Rohs Compliant Schneider Electric - 69AH8006 - Newark, An Avnet Company
Chicago, IL, United States
Thermomagnetic Ckt Breaker, 3P, 1.6A Rohs Compliant Schneider Electric
69AH8006
Thermomagnetic Ckt Breaker, 3P, 1.6A Rohs Compliant Schneider Electric 69AH8006
THERMOMAGNETIC CKT BREAKER, 3P, 1.6A ROHS COMPLIANT: YES

THERMOMAGNETIC CKT BREAKER, 3P, 1.6A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 6088551 4008-GV2RT06-ND 89H4764 69AH8006
Product Name Motor Protection Circuit Breakers Thermal Mag Ckt Breaker, 3P, 1.6A, 690V; Product Range Schneider Electric Thermomagnetic Ckt Breaker, 3P, 1.6A Rohs Compliant Schneider Electric
Features Motor Circuit Protection Trip Indicator
Rated Current 1.6 amps 1.6 amps
Trip System Type Thermal Magnetic Thermal Magnetic
Mounting Style Din Rail Mounted
Manual Actuator Type Toggle
Unlock Full Specs
to access all available technical data