TESYS MOTOR CIRCUIT BREAKER
CIRCUIT BREAKER, TESYS GV2, 3 POLE, 17-23 AMP, 4 KA, ROTARY HANDLE, THERMAL MAGNETIC, SCREW CLAMP TERMINAL. FREE 2 YEAR RADWELL WARRANTY
TELEMECANIQUE Circuit Breaker GV2P21
CIRCUIT BREAKER, 3 POLE, 23A, 690VAC; Product Range:TeSys Deca Manual Motor Starter; Current Rating:23A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:690V; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Radwell International | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 4008-GV2P21-ND | 6088523 | 57498572 | 15B8818 | |
| Product Name | Circuit Breakers | Motor Protection | Din Rail Mount Circuit Breaker | Din Rail Mount Circuit Breaker | Circuit Breaker, 3 Pole, 23A, 690Vac; Product Range Schneider Electric |
| Rated Current | 23 amps | 23 amps | 23 amps | ||
| Trip System Type | Thermal Magnetic | ||||
| Features | Trip Indicator | Motor Circuit Protection | |||
| Mounting Style | Din Rail Mounted | ||||
| Manual Actuator Type | Other; (Rotary) |