TESYS MOTOR CIRCUIT BREAKER
Manufacturer: Schneider Electric
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1061382-GV2P14
Termination: Screw
Voltage Rating: 690 V
Current Rating: 10 A
Length: 97 mm
Height: 89 mm
Number of Poles: 3
Weight: 350 g
Output Power: 3 kW
Width: 45 mm
Categories: Circuit Breakers
Alternative Parts (Cross-Reference): 219-3-1-66F-7-5-10; EA3-B0-66-490-11A-GB
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 60 °C
Depth: 97 mm
Mount: DIN Rail
RoHS: Compliant
Min Operating Temperature: -20 °C
Voltage Rating (AC): 690 V
REACH SVHC: Unknown
Max Current Rating: 10 A
CIRCUIT BREAKER, 3 POLE, 10A, 690VAC; Product Range:TeSys Deca Manual Motor Starter; Current Rating:10A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:690V; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: Yes
| DigiKey | Win Source Electronics | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 4008-GV2P14-ND | GV2P14 | 3052206 | 15B8815 |
| Product Name | Circuit Breakers | Circuit Breakers - GV2P14 | Motor Protection | Circuit Breaker, 3 Pole, 10A, 690Vac; Product Range Schneider Electric |
| Rated Current | 10 amps | 10 amps | ||
| Trip System Type | Thermal Magnetic | |||
| Features | Trip Indicator | Motor Circuit Protection | ||
| Mounting Style | Din Rail Mounted | |||
| Manual Actuator Type | Other; (Rotary) |