Schneider Electric Motor Protection GV2P08

Description
Schneider Electric GV2P08
Request a Quote Datasheet
Description
Schneider Electric GV2P08
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Protection - 3052183 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motor Protection
3052183
Motor Protection 3052183
Schneider Electric GV2P08

Schneider Electric GV2P08

Supplier's Site
Circuit Breakers - 4008-GV2P08-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-GV2P08-ND
Circuit Breakers 4008-GV2P08-ND
TESYS MOTOR CIRCUIT BREAKER

TESYS MOTOR CIRCUIT BREAKER

Buy Now Datasheet
Circuit Breaker, 3 Pole, 4A, 690Vac; Product Range Schneider Electric - 15B8813 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 3 Pole, 4A, 690Vac; Product Range Schneider Electric
15B8813
Circuit Breaker, 3 Pole, 4A, 690Vac; Product Range Schneider Electric 15B8813
CIRCUIT BREAKER, 3 POLE, 4A, 690VAC; Product Range:TeSys Deca Manual Motor Starter; Current Rating:4A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:690V; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: Yes

CIRCUIT BREAKER, 3 POLE, 4A, 690VAC; Product Range:TeSys Deca Manual Motor Starter; Current Rating:4A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:690V; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 3052183 4008-GV2P08-ND 15B8813
Product Name Motor Protection Circuit Breakers Circuit Breaker, 3 Pole, 4A, 690Vac; Product Range Schneider Electric
Features Motor Circuit Protection Trip Indicator
Rated Current 4 amps 4 amps
Trip System Type Thermal Magnetic
Mounting Style Din Rail Mounted
Manual Actuator Type Other; (Rotary)
Unlock Full Specs
to access all available technical data