Schneider Electric Motor Protection GV2P07

Description
Schneider Electric GV2P07
Request a Quote Datasheet
Description
Schneider Electric GV2P07
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Protection - 3052177 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motor Protection
3052177
Motor Protection 3052177
Schneider Electric GV2P07

Schneider Electric GV2P07

Supplier's Site
Circuit Breakers - 4008-GV2P07-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-GV2P07-ND
Circuit Breakers 4008-GV2P07-ND
TESYS MOTOR CIRCUIT BREAKER

TESYS MOTOR CIRCUIT BREAKER

Buy Now Datasheet
Circuit Breaker, 3 Pole, 2.5A, 690Vac; Product Range Schneider Electric - 15B8812 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 3 Pole, 2.5A, 690Vac; Product Range Schneider Electric
15B8812
Circuit Breaker, 3 Pole, 2.5A, 690Vac; Product Range Schneider Electric 15B8812
CIRCUIT BREAKER, 3 POLE, 2.5A, 690VAC; Product Range:TeSys GV2 Series; Current Rating:2.5A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:690V; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: Yes

CIRCUIT BREAKER, 3 POLE, 2.5A, 690VAC; Product Range:TeSys GV2 Series; Current Rating:2.5A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:690V; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: Yes

Supplier's Site
Circuit Breaker, 3 Pole, 2.5A, 690Vac; Product Range Schneider Electric - 24AJ0620 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 3 Pole, 2.5A, 690Vac; Product Range Schneider Electric
24AJ0620
Circuit Breaker, 3 Pole, 2.5A, 690Vac; Product Range Schneider Electric 24AJ0620
CIRCUIT BREAKER, 3 POLE, 2.5A, 690VAC; Product Range:TeSys GV2 Series; Current Rating:2.5A; No. of Poles:3 Pole; Voltage Rating V DC:-; Voltage Rating VAC:690V; Circuit Breaker Mounting:DIN Rail, Panel; SVHC:No SVHC (15- RoHS Compliant: Yes

CIRCUIT BREAKER, 3 POLE, 2.5A, 690VAC; Product Range:TeSys GV2 Series; Current Rating:2.5A; No. of Poles:3 Pole; Voltage Rating V DC:-; Voltage Rating VAC:690V; Circuit Breaker Mounting:DIN Rail, Panel; SVHC:No SVHC (15- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 3052177 4008-GV2P07-ND 15B8812
Product Name Motor Protection Circuit Breakers Circuit Breaker, 3 Pole, 2.5A, 690Vac; Product Range Schneider Electric
Features Motor Circuit Protection Trip Indicator
Rated Current 2.5 amps 2.5 amps
Trip System Type Thermal Magnetic
Mounting Style Din Rail Mounted
Manual Actuator Type Other; (Rotary)
Unlock Full Specs
to access all available technical data

Similar Products

Motor Protection - 1216847 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Motor Circuit Protection
View Details
QMB Series Thermal Circuit Breaker, 3A - QMB-033-11C3N-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 3 amps
Trip System Type Thermal
View Details
2 suppliers
Thermal Breakers - 2693820 - RS Components, Ltd.
Specs
Rated Current 6 amps
Number of Poles 1
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details