Schneider Electric Manual Starter 600Vac 0.63Amp Iec Schneider Electric GV2P04

Description
MANUAL STARTER 600VAC 0.63AMP IEC
Description
MANUAL STARTER 600VAC 0.63AMP IEC
Datasheet
Datasheet Summary
Powered by GS/AI

The GV2P04 is a manual motor starter with rotary knob control, designed for 3-phase motors up to 0.63 A thermal tripping current. It is rated for operation at 200 V, 230 V, 460 V, and 575 V, with a maximum interrupting capacity compatible with standard thermal-magnetic protection. Terminal connections are made via screw clamp terminals. The device is part of the TeSys GV2P series, which provides integrated motor protection and manual control in a compact format.

Datasheet Summary
Powered by GS/AI

The GV2P04 is a manual motor starter with rotary knob control, designed for 3-phase motors up to 0.63 A thermal tripping current. It is rated for operation at 200 V, 230 V, 460 V, and 575 V, with a maximum interrupting capacity compatible with standard thermal-magnetic protection. Terminal connections are made via screw clamp terminals. The device is part of the TeSys GV2P series, which provides integrated motor protection and manual control in a compact format.

Suppliers

Company
Product
Description
Supplier Links
Manual Starter 600Vac 0.63Amp Iec Schneider Electric - 15B8809 - Newark, An Avnet Company
Chicago, IL, United States
Manual Starter 600Vac 0.63Amp Iec Schneider Electric
15B8809
Manual Starter 600Vac 0.63Amp Iec Schneider Electric 15B8809
MANUAL STARTER 600VAC 0.63AMP IEC

MANUAL STARTER 600VAC 0.63AMP IEC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 15B8809
Product Name Manual Starter 600Vac 0.63Amp Iec Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Relays - 1004X - VAST STOCK CO., LIMITED
Specs
Relay Type General
Approvals RoHS
View Details
2 suppliers
Type 20.26 - Modular step relay 16A - 202680240000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, IMQ-grande, LLOYD, EAC-1, cRUus, ukca, RINA
NO 2
View Details
Automotive Relays - FTR-B4-AUT - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH, SMT
View Details