GV2P03 is a manual motor starter with a rotary knob, rated for 0.25-0.40 A thermal tripping current, designed for 3-phase motors up to 0.5 HP at 200 V, 0.5 HP at 230 V, and 1 HP at 460 V and 575 V. It connects via screw clamp terminals and is part of the GV2P series, which includes models with pushbutton or rotary control. The starter integrates thermal-magnetic protection and is intended for motor control applications requiring manual operation and overload protection.
MANUAL STARTER 600VAC 0.40AMP IEC ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 15B8808 |
| Product Name | Manual Starter 600Vac 0.40Amp Iec Rohs Compliant Schneider Electric |
| Approvals | RoHS |