GV2MP03 is a reduced flush mounting enclosure for TeSys GV2ME motor starters, rated IP41 on the front face. It measures 133 mm in height, 93 mm in width, and 98 mm in depth, with a net weight of 0.115 kg. The enclosure supports auxiliary mounting on the right side. It complies with EU RoHS Directive, is free of toxic heavy metals and mercury, and qualifies as a Green Premium product under Schneider Electric's sustainability program. It is compliant with REACh Regulation and free of SVHC. The product carries an 18-month warranty and must be disposed of according to WEEE directives on EU markets.
MANUAL STARTER ENCLOSURE IP41IEC ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 15B8789 |
| Product Name | Manual Starter Enclosure Ip41Iec Rohs Compliant Schneider Electric |
| Approvals | RoHS |