Schneider Electric Manual Starter Enclosure Ip41Iec Schneider Electric GV2MP01

Description
MANUAL STARTER ENCLOSURE IP41IEC
Description
MANUAL STARTER ENCLOSURE IP41IEC
Datasheet
Datasheet Summary
Powered by GS/AI

The Manual Starter Enclosure IP41 IEC from Schneider Electric, part number 15B8787, is designed for flush mounting applications and is compatible with the TeSys GV2ME range. It has a height of 140 mm, a width of 106.5 mm, and a depth of 83 mm, with a net weight of 0.115 kg. The enclosure provides an IP41 degree of protection, suitable for standard environments. It is classified as a Green Premium product, compliant with EU RoHS directives, and free from toxic heavy metals and mercury. The product comes with an 18-month warranty and must be disposed of according to specific waste collection regulations in the European Union.

Datasheet Summary
Powered by GS/AI

The Manual Starter Enclosure IP41 IEC from Schneider Electric, part number 15B8787, is designed for flush mounting applications and is compatible with the TeSys GV2ME range. It has a height of 140 mm, a width of 106.5 mm, and a depth of 83 mm, with a net weight of 0.115 kg. The enclosure provides an IP41 degree of protection, suitable for standard environments. It is classified as a Green Premium product, compliant with EU RoHS directives, and free from toxic heavy metals and mercury. The product comes with an 18-month warranty and must be disposed of according to specific waste collection regulations in the European Union.

Suppliers

Company
Product
Description
Supplier Links
Manual Starter Enclosure Ip41Iec Schneider Electric - 15B8787 - Newark, An Avnet Company
Chicago, IL, United States
Manual Starter Enclosure Ip41Iec Schneider Electric
15B8787
Manual Starter Enclosure Ip41Iec Schneider Electric 15B8787
MANUAL STARTER ENCLOSURE IP41IEC

MANUAL STARTER ENCLOSURE IP41IEC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 15B8787
Product Name Manual Starter Enclosure Ip41Iec Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Safety Relays - 56.OA12.0642N - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Power Relays - FTR-H2 - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details