TESYS M-CB THO/MAG 24-32A ROCKER
MOTOR STARTER; Product Range:TeSys Deca Manual Motor Starter; Current Rating:32A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:690VAC; Circuit Breaker Mounting:DIN Rail; For Use With:GV2 Series Manual Motor Starters RoHS Compliant: Yes
CIRCUIT BREAKER, 24/32A; Product Range:GV2M Series; Current Rating:32A; No. of Poles:3 Pole; Voltage Rating V DC:-; Voltage Rating VAC:690VAC; Circuit Breaker Mounting:DIN Rail; SVHC:No SVHC (15-Jan-2018); Breaking Capacity Current RoHS Compliant: Yes
MOTOR CIRCUIT BREAKER, TESYS GV2, 3 POLES, 24-32 A, 690 VAC, THERMAL MAGNETIC, SCREW CLAMP TERMINALS, 50/60 HZ, -20 TO +60 DEGREE C, IP20. FREE 2 YEAR RADWELL WARRANTY
TELEMECANIQUE Circuit Breaker GV2ME32
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Radwell International | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 4008-GV2ME32-ND | 3950194 | 18M2083 | 57498431 | |
| Product Name | Circuit Breakers | Motor Protection | Motor Starter; Product Range Schneider Electric | Circuit Breaker Trip | Circuit Breaker Trip |
| Rated Current | 32 amps | 32 amps | |||
| Trip System Type | Thermal Magnetic | ||||
| Features | Trip Indicator | Motor Circuit Protection | |||
| Mounting Style | Din Rail Mounted | ||||
| Manual Actuator Type | Pushbutton |