Schneider Electric Circuit Breakers GV2ME21

Description
TESYS M-CB THO/MAG 17-23A ROCKER
Request a Quote Datasheet
Description
TESYS M-CB THO/MAG 17-23A ROCKER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 4008-GV2ME21-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-GV2ME21-ND
Circuit Breakers 4008-GV2ME21-ND
TESYS M-CB THO/MAG 17-23A ROCKER

TESYS M-CB THO/MAG 17-23A ROCKER

Buy Now Datasheet
Motor Protection - 4001439 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motor Protection
4001439
Motor Protection 4001439
Schneider Electric GV2ME21

Schneider Electric GV2ME21

Supplier's Site
Circuit Breaker, 3 Pole, 23A, 690Vac; Product Range Schneider Electric - 18M2081 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 3 Pole, 23A, 690Vac; Product Range Schneider Electric
18M2081
Circuit Breaker, 3 Pole, 23A, 690Vac; Product Range Schneider Electric 18M2081
CIRCUIT BREAKER, 3 POLE, 23A, 690VAC; Product Range:TeSys Deca Manual Motor Starter; Current Rating:23A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:690V; Circuit Breaker Mounting:DIN Rail, Panel; Power Rating:20hp RoHS Compliant: Yes

CIRCUIT BREAKER, 3 POLE, 23A, 690VAC; Product Range:TeSys Deca Manual Motor Starter; Current Rating:23A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:690V; Circuit Breaker Mounting:DIN Rail, Panel; Power Rating:20hp RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Breaker, 3 Pole, 23A, 690Vac; Product Range Schneider Electric - 66AH6073 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 3 Pole, 23A, 690Vac; Product Range Schneider Electric
66AH6073
Circuit Breaker, 3 Pole, 23A, 690Vac; Product Range Schneider Electric 66AH6073
CIRCUIT BREAKER, 3 POLE, 23A, 690VAC; Product Range:TeSys GV2 Series; Current Rating:23A; No. of Poles:3 Pole; Voltage Rating V DC:-; Voltage Rating VAC:690V; Circuit Breaker Mounting:DIN Rail, Panel; SVHC:No SVHC (15-Ja RoHS Compliant: Yes

CIRCUIT BREAKER, 3 POLE, 23A, 690VAC; Product Range:TeSys GV2 Series; Current Rating:23A; No. of Poles:3 Pole; Voltage Rating V DC:-; Voltage Rating VAC:690V; Circuit Breaker Mounting:DIN Rail, Panel; SVHC:No SVHC (15-Ja RoHS Compliant: Yes

Supplier's Site
Molded Case Circuit Breaker - 57498404 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
57498404
Molded Case Circuit Breaker 57498404
MOTOR CIRCUIT BREAKER, 3 POLE, 600VAC, 17-23AMP, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY

MOTOR CIRCUIT BREAKER, 3 POLE, 600VAC, 17-23AMP, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Radwell International
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 4008-GV2ME21-ND 4001439 18M2081 57498404
Product Name Circuit Breakers Motor Protection Circuit Breaker, 3 Pole, 23A, 690Vac; Product Range Schneider Electric Molded Case Circuit Breaker
Rated Current 23 amps 17 to 21 amps 23 amps
Trip System Type Thermal Magnetic
Features Trip Indicator Motor Circuit Protection
Mounting Style Din Rail Mounted
Manual Actuator Type Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Electronic circuit breaker - 787-2861/800-000 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 149 F (-25 to 65 C)
View Details
3 suppliers
Circuit Breaker - 82910161 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 10 amps
Approvals / Ratings CE
View Details
Circuit Breakers - 209-1-1REC5-62-4-2-20-ND - DigiKey
Specs
Rated Current 20 amps
Trip System Type Magnetic Hydraulic
Features Trip Indicator
View Details
QMB Series Thermal Circuit Breaker, 3A - QMB-033-00ENN-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 3 amps
Trip System Type Thermal
View Details
2 suppliers