Schneider Electric Motor Protection GV2ME16

Description
Schneider Electric GV2ME16
Request a Quote Datasheet
Description
Schneider Electric GV2ME16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Protection - 3950223 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motor Protection
3950223
Motor Protection 3950223
Schneider Electric GV2ME16

Schneider Electric GV2ME16

Supplier's Site
Circuit Breakers - 4008-GV2ME16-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-GV2ME16-ND
Circuit Breakers 4008-GV2ME16-ND
TESYS MOTOR CB THO/MAG 9-14A ROC

TESYS MOTOR CB THO/MAG 9-14A ROC

Buy Now Datasheet
Motor Starter; Product Range Schneider Electric - 18M2080 - Newark, An Avnet Company
Chicago, IL, United States
Motor Starter; Product Range Schneider Electric
18M2080
Motor Starter; Product Range Schneider Electric 18M2080
MOTOR STARTER; Product Range:TeSys Deca Manual Motor Starter; Current Rating:14A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:690VAC; Circuit Breaker Mounting:DIN Rail; For Use With:GV2 Series Manual Motor Starters RoHS Compliant: Yes

MOTOR STARTER; Product Range:TeSys Deca Manual Motor Starter; Current Rating:14A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:690VAC; Circuit Breaker Mounting:DIN Rail; For Use With:GV2 Series Manual Motor Starters RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 3950223 4008-GV2ME16-ND 18M2080
Product Name Motor Protection Circuit Breakers Motor Starter; Product Range Schneider Electric
Features Motor Circuit Protection Trip Indicator
Rated Current 14 amps 14 amps
Trip System Type Thermal Magnetic
Mounting Style Din Rail Mounted
Manual Actuator Type Pushbutton
Unlock Full Specs
to access all available technical data