Schneider Electric Circuit Breakers GV2ME14

Description
TESYS MOTOR CB THO/MAG 6-10A ROC
Request a Quote Datasheet
Description
TESYS MOTOR CB THO/MAG 6-10A ROC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 4008-GV2ME14-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-GV2ME14-ND
Circuit Breakers 4008-GV2ME14-ND
TESYS MOTOR CB THO/MAG 6-10A ROC

TESYS MOTOR CB THO/MAG 6-10A ROC

Buy Now Datasheet
Motor Protection - 3950239 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motor Protection
3950239
Motor Protection 3950239
Schneider Electric GV2ME14

Schneider Electric GV2ME14

Supplier's Site
Motor Starter; Product Range Schneider Electric - 31C9302 - Newark, An Avnet Company
Chicago, IL, United States
Motor Starter; Product Range Schneider Electric
31C9302
Motor Starter; Product Range Schneider Electric 31C9302
MOTOR STARTER; Product Range:TeSys Deca Manual Motor Starter; Current Rating:10A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:690VAC; Circuit Breaker Mounting:DIN Rail; For Use With:GV2 Series Manual Motor Starters RoHS Compliant: Yes

MOTOR STARTER; Product Range:TeSys Deca Manual Motor Starter; Current Rating:10A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:690VAC; Circuit Breaker Mounting:DIN Rail; For Use With:GV2 Series Manual Motor Starters RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 4008-GV2ME14-ND 3950239 31C9302
Product Name Circuit Breakers Motor Protection Motor Starter; Product Range Schneider Electric
Rated Current 10 amps 10 amps
Trip System Type Thermal Magnetic
Features Trip Indicator Motor Circuit Protection
Mounting Style Din Rail Mounted
Manual Actuator Type Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

MCBs - 1444711 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated AC Voltage 400 volts
Rated Current 6 amps
Rated Breaking Capacity 10000 amps
View Details
QLB Series Thermal Circuit Breaker, 10A - QLB-103-11B3N-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 10 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breakers - 486-2395-ND - DigiKey
Specs
Rated Current 8 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details