TESYS M-CB THO/MAG 2.5-4A ROCKER
CIRCUIT BREAKER, TESYS GV2, THERMAL MAGNETIC, MOTOR CIRCUIT BREAKER, 4 AMP, 3 POLE, 600 VAC, THERMAL PROTECTION ADJUSTMENT RANGE: 2.5-4 AMP. FREE 2 YEAR RADWELL WARRANTY
TELEMECANIQUE Circuit Breaker GV2ME08
MOTOR STARTER; Product Range:TeSys Deca Manual Motor Starter; Current Rating:4A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:690V; Circuit Breaker Mounting:DIN Rail; For Use With:GV2 Series Manual Motor Starters RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Radwell International | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 3950251 | 4008-GV2ME08-ND | 57498343 | 18M2078 | |
| Product Name | Motor Protection | Circuit Breakers | Din Rail Mount Circuit Breaker | Din Rail Mount Circuit Breaker | Motor Starter; Product Range Schneider Electric |
| Features | Motor Circuit Protection | Trip Indicator | |||
| Rated Current | 4 amps | 4 amps | 4 amps | ||
| Trip System Type | Thermal Magnetic | ||||
| Mounting Style | Din Rail Mounted | ||||
| Manual Actuator Type | Pushbutton |