THERMAL MAG CKT BREAKER, 3P, 690V; Product Range:TeSys Deca Manual Motor Starter; Current Rating:-; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:690V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
CIRCUIT BREAKER, 3 POLE, 690V, DIN RAIL; Product Range:TeSys GV2 Series; Current Rating:-; No. of Poles:3 Pole; Voltage Rating V DC:-; Voltage Rating VAC:690V; Circuit Breaker Mounting:DIN Rail; SVHC:No SVHC (15-Jan-2018 RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 4008-GV2ME073-ND | 79C7954 | 66AH6072 |
| Product Name | Circuit Breakers | Thermal Mag Ckt Breaker, 3P, 690V; Product Range Schneider Electric | Circuit Breaker, 3 Pole, 690V, Din Rail; Product Range Schneider Electric |
| Rated Current | 2.5 amps | ||
| Trip System Type | Thermal Magnetic | Thermal Magnetic | |
| Features | Trip Indicator | ||
| Mounting Style | Din Rail Mounted | ||
| Manual Actuator Type | Pushbutton |