Schneider Electric Motor Protection GV2ME07

Description
Schneider Electric GV2ME07
Request a Quote Datasheet
Description
Schneider Electric GV2ME07
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Protection - 3950267 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motor Protection
3950267
Motor Protection 3950267
Schneider Electric GV2ME07

Schneider Electric GV2ME07

Supplier's Site
Circuit Breakers - 4008-GV2ME07-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-GV2ME07-ND
Circuit Breakers 4008-GV2ME07-ND
TESYS M-CB THO/MAG 1.6-2.5A ROCK

TESYS M-CB THO/MAG 1.6-2.5A ROCK

Buy Now Datasheet
Din Rail Mount Circuit Breaker - 57498330 - Radwell International
Willingboro, NJ, United States
Din Rail Mount Circuit Breaker
57498330
Din Rail Mount Circuit Breaker 57498330
MOTOR CIRCUIT BREAKER, 1.6-2.5 AMP, 3 POLE, 600 VAC, 50/60 HZ, DIN RAIL MOUNT, SCREW CLAMP TERMINALS, IP20. FREE 2 YEAR RADWELL WARRANTY

MOTOR CIRCUIT BREAKER, 1.6-2.5 AMP, 3 POLE, 600 VAC, 50/60 HZ, DIN RAIL MOUNT, SCREW CLAMP TERMINALS, IP20. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Din Rail Mount Circuit Breaker -  - Radwell International
Willingboro, NJ, United States
Din Rail Mount Circuit Breaker
Din Rail Mount Circuit Breaker
TELEMECANIQUE Circuit Breaker GV2ME07

TELEMECANIQUE Circuit Breaker GV2ME07

Supplier's Site
Motor Starter; Product Range Schneider Electric - 18M2077 - Newark, An Avnet Company
Chicago, IL, United States
Motor Starter; Product Range Schneider Electric
18M2077
Motor Starter; Product Range Schneider Electric 18M2077
MOTOR STARTER; Product Range:TeSys Deca Manual Motor Starter; Current Rating:2.5A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:690VAC; Circuit Breaker Mounting:DIN Rail; For Use With:GV2 Series Manual Motor StartersRoHS Compliant: Yes

MOTOR STARTER; Product Range:TeSys Deca Manual Motor Starter; Current Rating:2.5A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:690VAC; Circuit Breaker Mounting:DIN Rail; For Use With:GV2 Series Manual Motor StartersRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Radwell International Radwell International Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 3950267 4008-GV2ME07-ND 57498330 18M2077
Product Name Motor Protection Circuit Breakers Din Rail Mount Circuit Breaker Din Rail Mount Circuit Breaker Motor Starter; Product Range Schneider Electric
Features Motor Circuit Protection Trip Indicator
Rated Current 2.5 amps 2.5 amps 2.5 amps
Trip System Type Thermal Magnetic
Mounting Style Din Rail Mounted
Manual Actuator Type Pushbutton
Unlock Full Specs
to access all available technical data