Schneider Electric Motor Protection GV2ME06

Description
Schneider Electric GV2ME06
Request a Quote Datasheet
Description
Schneider Electric GV2ME06
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Protection - 3950289 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motor Protection
3950289
Motor Protection 3950289
Schneider Electric GV2ME06

Schneider Electric GV2ME06

Supplier's Site
Circuit Breakers - 4008-GV2ME06-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-GV2ME06-ND
Circuit Breakers 4008-GV2ME06-ND
TESYS M-CB THO/MAG 1-1.6A ROCKER

TESYS M-CB THO/MAG 1-1.6A ROCKER

Buy Now Datasheet
Motor Starter; Product Range Schneider Electric - 18M2076 - Newark, An Avnet Company
Chicago, IL, United States
Motor Starter; Product Range Schneider Electric
18M2076
Motor Starter; Product Range Schneider Electric 18M2076
MOTOR STARTER; Product Range:TeSys Deca Manual Motor Starter; Current Rating:1.6A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:690VAC; Circuit Breaker Mounting:DIN Rail; For Use With:GV2 Series Manual Motor StartersRoHS Compliant: Yes

MOTOR STARTER; Product Range:TeSys Deca Manual Motor Starter; Current Rating:1.6A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:690VAC; Circuit Breaker Mounting:DIN Rail; For Use With:GV2 Series Manual Motor StartersRoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Breaker, 3 Pole, 1A To 1.6A; Product Range Schneider Electric - 67AH2669 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 3 Pole, 1A To 1.6A; Product Range Schneider Electric
67AH2669
Circuit Breaker, 3 Pole, 1A To 1.6A; Product Range Schneider Electric 67AH2669
CIRCUIT BREAKER, 3 POLE, 1A TO 1.6A; Product Range:GV2M Series; Current Rating:1.6A; No. of Poles:3 Pole; Voltage Rating V DC:-; Voltage Rating VAC:690VAC; Circuit Breaker Mounting:DIN Rail; SVHC:No SVHC (15-Jan-2018); External RoHS Compliant: Yes

CIRCUIT BREAKER, 3 POLE, 1A TO 1.6A; Product Range:GV2M Series; Current Rating:1.6A; No. of Poles:3 Pole; Voltage Rating V DC:-; Voltage Rating VAC:690VAC; Circuit Breaker Mounting:DIN Rail; SVHC:No SVHC (15-Jan-2018); External RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 3950289 4008-GV2ME06-ND 18M2076
Product Name Motor Protection Circuit Breakers Motor Starter; Product Range Schneider Electric
Features Motor Circuit Protection Trip Indicator
Rated Current 1.6 amps 1.6 amps
Trip System Type Thermal Magnetic
Mounting Style Din Rail Mounted
Manual Actuator Type Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

QMB Series Thermal Circuit Breaker, 15A - QMB-153-00ENN-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 15 amps
Trip System Type Thermal
View Details
Circuit Breakers - 1393248-5 - TE Connectivity
Specs
Rated Current 10 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
2 suppliers
15A Push-to-Reset Single Pole Circuit Breaker - 51610080 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 15 amps
Rated Breaking Capacity 15 amps
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details