Schneider Electric Motor Protection GV2ME04

Description
Schneider Electric GV2ME04
Request a Quote Datasheet
Description
Schneider Electric GV2ME04
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Protection - 3950302 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motor Protection
3950302
Motor Protection 3950302
Schneider Electric GV2ME04

Schneider Electric GV2ME04

Supplier's Site
Circuit Breakers - 4008-GV2ME04-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-GV2ME04-ND
Circuit Breakers 4008-GV2ME04-ND
TESYS M-CB THO/MAG 0.4-0.63A ROC

TESYS M-CB THO/MAG 0.4-0.63A ROC

Buy Now Datasheet
Circuit Breaker, 0.4/0.63A; Product Range Schneider Electric - 67AH2667 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 0.4/0.63A; Product Range Schneider Electric
67AH2667
Circuit Breaker, 0.4/0.63A; Product Range Schneider Electric 67AH2667
CIRCUIT BREAKER, 0.4/0.63A; Product Range:GV2M Series; Current Rating:630mA; No. of Poles:3 Pole; Voltage Rating V DC:-; Voltage Rating VAC:690VAC; Circuit Breaker Mounting:DIN Rail; SVHC:No SVHC (15-Jan-2018); Breaking Capacity RoHS Compliant: Yes

CIRCUIT BREAKER, 0.4/0.63A; Product Range:GV2M Series; Current Rating:630mA; No. of Poles:3 Pole; Voltage Rating V DC:-; Voltage Rating VAC:690VAC; Circuit Breaker Mounting:DIN Rail; SVHC:No SVHC (15-Jan-2018); Breaking Capacity RoHS Compliant: Yes

Supplier's Site
Thermal Mag Ckt Breaker, 3P, 0.63A, 690V; Product Range Schneider Electric - 31C9296 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Mag Ckt Breaker, 3P, 0.63A, 690V; Product Range Schneider Electric
31C9296
Thermal Mag Ckt Breaker, 3P, 0.63A, 690V; Product Range Schneider Electric 31C9296
THERMAL MAG CKT BREAKER, 3P, 0.63A, 690V; Product Range:TeSys Deca Manual Motor Starter; Current Rating:630mA; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:690V; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: Yes

THERMAL MAG CKT BREAKER, 3P, 0.63A, 690V; Product Range:TeSys Deca Manual Motor Starter; Current Rating:630mA; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:690V; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 3950302 4008-GV2ME04-ND 67AH2667 31C9296
Product Name Motor Protection Circuit Breakers Circuit Breaker, 0.4/0.63A; Product Range Schneider Electric Thermal Mag Ckt Breaker, 3P, 0.63A, 690V; Product Range Schneider Electric
Features Motor Circuit Protection Trip Indicator
Rated Current 0.6300 amps 0.6300 amps 0.6300 amps
Trip System Type Thermal Magnetic Thermal Magnetic
Mounting Style Din Rail Mounted
Manual Actuator Type Pushbutton
Unlock Full Specs
to access all available technical data