Schneider Electric Motor Protection GV2ME03

Description
Schneider Electric GV2ME03
Request a Quote Datasheet
Description
Schneider Electric GV2ME03
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Protection - 3950318 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motor Protection
3950318
Motor Protection 3950318
Schneider Electric GV2ME03

Schneider Electric GV2ME03

Supplier's Site
Circuit Breakers - 4008-GV2ME03-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-GV2ME03-ND
Circuit Breakers 4008-GV2ME03-ND
TESYS M-CB THO/MAG 0.25-0.4A ROC

TESYS M-CB THO/MAG 0.25-0.4A ROC

Buy Now Datasheet
Din Rail Mount Circuit Breaker - 57498291 - Radwell International
Willingboro, NJ, United States
Din Rail Mount Circuit Breaker
57498291
Din Rail Mount Circuit Breaker 57498291
CIRCUIT BREAKER, MANUAL STARTER AND PROTECTOR, THERMAL MAGNETIC, 0.25-0.40 AMP, 3 POLE, 600 VAC, 50/60 HZ, SCREW CLAMP TERMINALS, DIN RAIL MOUNTING, -40 TO +80 DEGREES C, IP20. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, MANUAL STARTER AND PROTECTOR, THERMAL MAGNETIC, 0.25-0.40 AMP, 3 POLE, 600 VAC, 50/60 HZ, SCREW CLAMP TERMINALS, DIN RAIL MOUNTING, -40 TO +80 DEGREES C, IP20. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Thermal Mag Ckt Breaker, 3P, 0.4A, 690V; Product Range Schneider Electric - 24AJ0618 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Mag Ckt Breaker, 3P, 0.4A, 690V; Product Range Schneider Electric
24AJ0618
Thermal Mag Ckt Breaker, 3P, 0.4A, 690V; Product Range Schneider Electric 24AJ0618
THERMAL MAG CKT BREAKER, 3P, 0.4A, 690V; Product Range:TeSys GV2 Series; Current Rating:400mA; No. of Poles:3 Pole; Voltage Rating V DC:-; Voltage Rating VAC:690V; Circuit Breaker Mounting:DIN Rail, Panel; SVHC:No SVHC ( RoHS Compliant: Yes

THERMAL MAG CKT BREAKER, 3P, 0.4A, 690V; Product Range:TeSys GV2 Series; Current Rating:400mA; No. of Poles:3 Pole; Voltage Rating V DC:-; Voltage Rating VAC:690V; Circuit Breaker Mounting:DIN Rail, Panel; SVHC:No SVHC ( RoHS Compliant: Yes

Supplier's Site
Thermal Mag Ckt Breaker, 3P, 0.4A, 690V; Product Range Schneider Electric - 31C9295 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Mag Ckt Breaker, 3P, 0.4A, 690V; Product Range Schneider Electric
31C9295
Thermal Mag Ckt Breaker, 3P, 0.4A, 690V; Product Range Schneider Electric 31C9295
THERMAL MAG CKT BREAKER, 3P, 0.4A, 690V; Product Range:TeSys Deca Manual Motor Starter; Current Rating:400mA; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:690V; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: Yes

THERMAL MAG CKT BREAKER, 3P, 0.4A, 690V; Product Range:TeSys Deca Manual Motor Starter; Current Rating:400mA; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:690V; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Radwell International Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 3950318 4008-GV2ME03-ND 57498291 24AJ0618
Product Name Motor Protection Circuit Breakers Din Rail Mount Circuit Breaker Thermal Mag Ckt Breaker, 3P, 0.4A, 690V; Product Range Schneider Electric
Features Motor Circuit Protection Trip Indicator
Rated Current 0.4000 amps 0.4000 amps 0.4000 amps
Trip System Type Thermal Magnetic Thermal Magnetic
Mounting Style Din Rail Mounted
Manual Actuator Type Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

15A Push-to-Reset Single Pole Circuit Breaker - 51610080 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 15 amps
Rated Breaking Capacity 15 amps
View Details
AC Single Pole D-Trip Miniature Molded Case Circuit Breakers - 1D30DL - Altech Corp.
Specs
Rated DC Voltage 125 to 250 volts
Rated Current 30 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Circuit Breakers - 5-1393250-6 - TE Connectivity
Specs
Rated Current 4 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
2 suppliers
Electronic circuit breaker - 787-3861/100-1000 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers