Schneider Electric Motor Protection GV2ME02

Description
Schneider Electric GV2ME02
Request a Quote Datasheet
Description
Schneider Electric GV2ME02
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Protection - 3950324 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motor Protection
3950324
Motor Protection 3950324
Schneider Electric GV2ME02

Schneider Electric GV2ME02

Supplier's Site
Circuit Breakers - 4008-GV2ME02-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-GV2ME02-ND
Circuit Breakers 4008-GV2ME02-ND
TESYS M-CB THO/MAG 0.16-0.25AROC

TESYS M-CB THO/MAG 0.16-0.25AROC

Buy Now Datasheet
Thermal Mag Ckt Breaker, 3P, 690V; Product Range Schneider Electric - 31C9294 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Mag Ckt Breaker, 3P, 690V; Product Range Schneider Electric
31C9294
Thermal Mag Ckt Breaker, 3P, 690V; Product Range Schneider Electric 31C9294
THERMAL MAG CKT BREAKER, 3P, 690V; Product Range:TeSys Deca Manual Motor Starter; Current Rating:-; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:690V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

THERMAL MAG CKT BREAKER, 3P, 690V; Product Range:TeSys Deca Manual Motor Starter; Current Rating:-; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:690V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Breaker, 3 Pole, 690V, Din Rail Rohs Compliant Schneider Electric - 24AJ0617 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 3 Pole, 690V, Din Rail Rohs Compliant Schneider Electric
24AJ0617
Circuit Breaker, 3 Pole, 690V, Din Rail Rohs Compliant Schneider Electric 24AJ0617
CIRCUIT BREAKER, 3 POLE, 690V, DIN RAIL ROHS COMPLIANT: YES

CIRCUIT BREAKER, 3 POLE, 690V, DIN RAIL ROHS COMPLIANT: YES

Supplier's Site
Din Rail Mount Circuit Breaker - 57498280 - Radwell International
Willingboro, NJ, United States
Din Rail Mount Circuit Breaker
57498280
Din Rail Mount Circuit Breaker 57498280
CIRCUIT BREAKER, FOR MOTOR PROTECTION, TESYS, GV2ME SERIES, 3 POLE, 0.16-0.25 AMP, 690 VAC, 3 KA, SCREW TYPE TERMINAL, DIN RAIL MOUNT, -20 TO +60 DEGREES C, IP20. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, FOR MOTOR PROTECTION, TESYS, GV2ME SERIES, 3 POLE, 0.16-0.25 AMP, 690 VAC, 3 KA, SCREW TYPE TERMINAL, DIN RAIL MOUNT, -20 TO +60 DEGREES C, IP20. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Din Rail Mount Circuit Breaker -  - Radwell International
Willingboro, NJ, United States
Din Rail Mount Circuit Breaker
Din Rail Mount Circuit Breaker
TELEMECANIQUE Circuit Breaker GV2ME02

TELEMECANIQUE Circuit Breaker GV2ME02

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company Radwell International Radwell International
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 3950324 4008-GV2ME02-ND 31C9294 24AJ0617 57498280
Product Name Motor Protection Circuit Breakers Thermal Mag Ckt Breaker, 3P, 690V; Product Range Schneider Electric Circuit Breaker, 3 Pole, 690V, Din Rail Rohs Compliant Schneider Electric Din Rail Mount Circuit Breaker Din Rail Mount Circuit Breaker
Features Motor Circuit Protection Trip Indicator
Rated Current 0.2500 amps 0.2500 amps
Trip System Type Thermal Magnetic Thermal Magnetic
Mounting Style Din Rail Mounted
Manual Actuator Type Pushbutton
Unlock Full Specs
to access all available technical data